HVACQuick.com Greystone TE510 Immersion Temperature Transmitters - Deg F TE51(2)CC2(E2)

Description
Greystone - TE510 Temperature Transmitters With LCD. Immersion 150mm (6") c/w ABS utility box -requires thermowell. 0-10 V output. 32F to 122F range. Deg F LCD display. Immersion Probe Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
Description
Greystone - TE510 Temperature Transmitters With LCD. Immersion 150mm (6") c/w ABS utility box -requires thermowell. 0-10 V output. 32F to 122F range. Deg F LCD display. Immersion Probe Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone TE510 Immersion Temperature Transmitters - Deg F - TE51(2)CC2(E2) - HVACQuick.com
Medford, OR, USA
Greystone TE510 Immersion Temperature Transmitters - Deg F
TE51(2)CC2(E2)
Greystone TE510 Immersion Temperature Transmitters - Deg F TE51(2)CC2(E2)
Greystone - TE510 Temperature Transmitters With LCD. Immersion 150mm (6") c/w ABS utility box -requires thermowell. 0-10 V output. 32F to 122F range. Deg F LCD display. Immersion Probe Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Greystone - TE510 Temperature Transmitters With LCD. Immersion 150mm (6") c/w ABS utility box -requires thermowell. 0-10 V output. 32F to 122F range. Deg F LCD display.

Immersion Probe Version.

The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.

The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE51(2)CC2(E2)
Product Name Greystone TE510 Immersion Temperature Transmitters - Deg F
Unlock Full Specs
to access all available technical data

Similar Products

Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-05 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
Temperature Transmitters - 1756341 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details