HVACQuick.com Greystone TE510 Immersion Temperature Transmitters - Deg F TE51(2)CB2(A1)

Description
Greystone - TE510 Temperature Transmitters With LCD. Immersion 100mm (4") c/w ABS utility box -requires thermowell. 4-20 mA output. 32F to 95F range. Deg F LCD display. Immersion Probe Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
Description
Greystone - TE510 Temperature Transmitters With LCD. Immersion 100mm (4") c/w ABS utility box -requires thermowell. 4-20 mA output. 32F to 95F range. Deg F LCD display. Immersion Probe Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone TE510 Immersion Temperature Transmitters - Deg F - TE51(2)CB2(A1) - HVACQuick.com
Medford, OR, USA
Greystone TE510 Immersion Temperature Transmitters - Deg F
TE51(2)CB2(A1)
Greystone TE510 Immersion Temperature Transmitters - Deg F TE51(2)CB2(A1)
Greystone - TE510 Temperature Transmitters With LCD. Immersion 100mm (4") c/w ABS utility box -requires thermowell. 4-20 mA output. 32F to 95F range. Deg F LCD display. Immersion Probe Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Greystone - TE510 Temperature Transmitters With LCD. Immersion 100mm (4") c/w ABS utility box -requires thermowell. 4-20 mA output. 32F to 95F range. Deg F LCD display.

Immersion Probe Version.

The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.

The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE51(2)CB2(A1)
Product Name Greystone TE510 Immersion Temperature Transmitters - Deg F
Unlock Full Specs
to access all available technical data

Similar Products

Field Mounted Temperature Transmitter - TTH300 - ABB Measurement & Analytics
Specs
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
Sensor Connection Terminal Block
View Details
2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-01 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details