HVACQuick.com Greystone Type 5 Probe/OA Temperature Sensors TE200G5

Description
Greystone - Sensor Type 5 - 1800 ohm thermistor. Glass surface sensor Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .
Description
Greystone - Sensor Type 5 - 1800 ohm thermistor. Glass surface sensor Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 5 Probe/OA Temperature Sensors - TE200G5 - HVACQuick.com
Medford, OR, USA
Greystone Type 5 Probe/OA Temperature Sensors
TE200G5
Greystone Type 5 Probe/OA Temperature Sensors TE200G5
Greystone - Sensor Type 5 - 1800 ohm thermistor. Glass surface sensor Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .

Greystone - Sensor Type 5 - 1800 ohm thermistor. Glass surface sensor

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200G5
Product Name Greystone Type 5 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
Melt Bolt Thermocouples - Style TMB - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe; Flexible Probe
Sensor Termination Type Plug or Quick Connect
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
Probe Configuration Penetration (Needle) Probe
View Details