HVACQuick.com Greystone Type 7 Probe/OA Temperature Sensors TE200FX7

Description
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor OSA 4" x 4" PVC c/w sunshield/windshield Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor OSA 4" x 4" PVC c/w sunshield/windshield Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 7 Probe/OA Temperature Sensors - TE200FX7 - HVACQuick.com
Medford, OR, USA
Greystone Type 7 Probe/OA Temperature Sensors
TE200FX7
Greystone Type 7 Probe/OA Temperature Sensors TE200FX7
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor OSA 4" x 4" PVC c/w sunshield/windshield Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor OSA 4" x 4" PVC c/w sunshield/windshield

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200FX7
Product Name Greystone Type 7 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple as high temperature version type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -40 to 428 F (-40 to 220 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
Sanitary RTD's - Style RTS - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Designed Specifically for Sanitary Applications
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
Probe Configuration Penetration (Needle) Probe
View Details