HVACQuick.com Greystone Type 20 Probe/OA Temperature Sensors TE200FL20

Description
Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Flying lead temperature sensor 1800mm (6'') plenum rated cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Flying lead temperature sensor 1800mm (6'') plenum rated cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 20 Probe/OA Temperature Sensors - TE200FL20 - HVACQuick.com
Medford, OR, USA
Greystone Type 20 Probe/OA Temperature Sensors
TE200FL20
Greystone Type 20 Probe/OA Temperature Sensors TE200FL20
Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Flying lead temperature sensor 1800mm (6'') plenum rated cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Flying lead temperature sensor 1800mm (6'') plenum rated cable

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200FL20
Product Name Greystone Type 20 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

8 channels with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Basic Element Used RTD
View Details
Pipe Clamp Thermocouples - Style TPW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Process Connection Threaded (NPT) Fitting
Sensor Termination Type Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires (optional feature)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
Probe Configuration Penetration (Needle) Probe
View Details