HVACQuick.com Greystone Type 8 Probe/OA Temperature Sensors TE200FDB8A

Description
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. Flexible duct avg. 1800mm (6'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.
Description
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. Flexible duct avg. 1800mm (6'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 8 Probe/OA Temperature Sensors - TE200FDB8A - HVACQuick.com
Medford, OR, USA
Greystone Type 8 Probe/OA Temperature Sensors
TE200FDB8A
Greystone Type 8 Probe/OA Temperature Sensors TE200FDB8A
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. Flexible duct avg. 1800mm (6'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.

Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. Flexible duct avg. 1800mm (6'') FT-6 c/w ABS utility box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.</p

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200FDB8A
Product Name Greystone Type 8 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Mineral insulated resistance thermometer with Lemo connection end -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used RTD
Diameter or Width Range 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
View Details
ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Basic Element Used RTD
View Details
Straight Probe - Style RTD2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Basic Element Used Thermocouple; RTD
View Details