HVACQuick.com Greystone Type 24 Probe/OA Temperature Sensors TE200FDB24C

Description
Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Flexible duct avg. 6100mm (20'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Flexible duct avg. 6100mm (20'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 24 Probe/OA Temperature Sensors - TE200FDB24C - HVACQuick.com
Medford, OR, USA
Greystone Type 24 Probe/OA Temperature Sensors
TE200FDB24C
Greystone Type 24 Probe/OA Temperature Sensors TE200FDB24C
Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Flexible duct avg. 6100mm (20'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Flexible duct avg. 6100mm (20'') FT-6 c/w ABS utility box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200FDB24C
Product Name Greystone Type 24 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Mineral insulated resistance thermometer with Lemo connection end -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used RTD
Diameter or Width Range 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
View Details
SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Basic Element Used RTD
View Details
Straight Probe - Style RTD3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Basic Element Used Thermocouple; RTD
View Details