HVACQuick.com Greystone Type 20 Probe/OA Temperature Sensors TE200FDB20D

Description
Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Flexible duct avg. 7300mm (24'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Flexible duct avg. 7300mm (24'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 20 Probe/OA Temperature Sensors - TE200FDB20D - HVACQuick.com
Medford, OR, USA
Greystone Type 20 Probe/OA Temperature Sensors
TE200FDB20D
Greystone Type 20 Probe/OA Temperature Sensors TE200FDB20D
Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Flexible duct avg. 7300mm (24'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Flexible duct avg. 7300mm (24'') FT-6 c/w ABS utility box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200FDB20D
Product Name Greystone Type 20 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K with PUR thermocouple cable and miniature plug / miniature socket, suitable for cable tracks -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 194 F (-25 to 90 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1417 inch (3.6 mm)
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Basic Element Used RTD
View Details
Magnet Thermocouples - Style TMW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Sensor Termination Type Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires (optional feature)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
View Details