HVACQuick.com Greystone Type 12 Probe/OA Temperature Sensors TE200FDB12D

Description
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Flexible duct avg. 7300mm (24'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film
Description
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Flexible duct avg. 7300mm (24'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 12 Probe/OA Temperature Sensors - TE200FDB12D - HVACQuick.com
Medford, OR, USA
Greystone Type 12 Probe/OA Temperature Sensors
TE200FDB12D
Greystone Type 12 Probe/OA Temperature Sensors TE200FDB12D
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Flexible duct avg. 7300mm (24'') FT-6 c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Flexible duct avg. 7300mm (24'') FT-6 c/w ABS utility box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200FDB12D
Product Name Greystone Type 12 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

16 channels with FEP-insulated cable and miniature plug /miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Basic Element Used RTD
View Details
Straight Probe - Style RTD1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used RTD
Probe Configuration Penetration (Needle) Probe
View Details