HVACQuick.com Greystone Type 12 Probe/OA Temperature Sensors TE200ES12

Description
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film
Description
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 12 Probe/OA Temperature Sensors - TE200ES12 - HVACQuick.com
Medford, OR, USA
Greystone Type 12 Probe/OA Temperature Sensors
TE200ES12
Greystone Type 12 Probe/OA Temperature Sensors TE200ES12
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200ES12
Product Name Greystone Type 12 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple as high temperature version type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -40 to 428 F (-40 to 220 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
Straight Probe - Style RTD2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Basic Element Used Thermocouple; RTD
View Details