HVACQuick.com Greystone Type 6 Probe/OA Temperature Sensors TE200E6A2

Description
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Strap-on 50mm (2") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Strap-on 50mm (2") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 6 Probe/OA Temperature Sensors - TE200E6A2 - HVACQuick.com
Medford, OR, USA
Greystone Type 6 Probe/OA Temperature Sensors
TE200E6A2
Greystone Type 6 Probe/OA Temperature Sensors TE200E6A2
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Strap-on 50mm (2") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Strap-on 50mm (2") c/w ABS utility box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200E6A2
Product Name Greystone Type 6 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA5 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection Threaded (NPT) Fitting
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used RTD
Probe Configuration Penetration (Needle) Probe
View Details