HVACQuick.com Greystone Type 7 Probe/OA Temperature Sensors TE200D7H3

Description
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Copper duct avg. 3600mm (12'') c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Copper duct avg. 3600mm (12'') c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 7 Probe/OA Temperature Sensors - TE200D7H3 - HVACQuick.com
Medford, OR, USA
Greystone Type 7 Probe/OA Temperature Sensors
TE200D7H3
Greystone Type 7 Probe/OA Temperature Sensors TE200D7H3
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Copper duct avg. 3600mm (12'') c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Copper duct avg. 3600mm (12'') c/w ABS utility box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200D7H3
Product Name Greystone Type 7 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used RTD
Probe Configuration Penetration (Needle) Probe
View Details