HVACQuick.com Greystone Type 9 Probe/OA Temperature Sensors TE200CW9D2E

Description
Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Immersion 200mm (8") c/w Aluminum Weatherproof box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 9: 100,000 ohm, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Immersion 200mm (8") c/w Aluminum Weatherproof box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 9: 100,000 ohm, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 9 Probe/OA Temperature Sensors - TE200CW9D2E - HVACQuick.com
Medford, OR, USA
Greystone Type 9 Probe/OA Temperature Sensors
TE200CW9D2E
Greystone Type 9 Probe/OA Temperature Sensors TE200CW9D2E
Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Immersion 200mm (8") c/w Aluminum Weatherproof box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 9: 100,000 ohm, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Immersion 200mm (8") c/w Aluminum Weatherproof box -requires thermowell

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 9: 100,000 ohm, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200CW9D2E
Product Name Greystone Type 9 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 6.14 inch (156 mm)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
Straight Probe - Style RTD6 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Explosion Proof (optional feature)
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
View Details