HVACQuick.com Greystone Type 24 Probe/OA Temperature Sensors TE200CW24C2E

Description
Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Immersion 150mm (6") c/w Aluminum Weatherproof box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Immersion 150mm (6") c/w Aluminum Weatherproof box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 24 Probe/OA Temperature Sensors - TE200CW24C2E - HVACQuick.com
Medford, OR, USA
Greystone Type 24 Probe/OA Temperature Sensors
TE200CW24C2E
Greystone Type 24 Probe/OA Temperature Sensors TE200CW24C2E
Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Immersion 150mm (6") c/w Aluminum Weatherproof box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Immersion 150mm (6") c/w Aluminum Weatherproof box -requires thermowell

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200CW24C2E
Product Name Greystone Type 24 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple as high temperature version type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -40 to 428 F (-40 to 220 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used RTD
Probe Configuration Penetration (Needle) Probe
View Details