HVACQuick.com Greystone Type 6 Probe/OA Temperature Sensors TE200C6B2E

Description
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Immersion 100mm (4") c/w ABS utility box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Immersion 100mm (4") c/w ABS utility box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 6 Probe/OA Temperature Sensors - TE200C6B2E - HVACQuick.com
Medford, OR, USA
Greystone Type 6 Probe/OA Temperature Sensors
TE200C6B2E
Greystone Type 6 Probe/OA Temperature Sensors TE200C6B2E
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Immersion 100mm (4") c/w ABS utility box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Immersion 100mm (4") c/w ABS utility box -requires thermowell

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200C6B2E
Product Name Greystone Type 6 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 2.36 inch (60 mm)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
Pipe Clamp Thermocouples - Style TPW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Process Connection Threaded (NPT) Fitting
Sensor Termination Type Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires (optional feature)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
Probe Configuration Penetration (Needle) Probe
View Details