HVACQuick.com Greystone Type 5 Probe/OA Temperature Sensors TE200C5C2A

Description
Greystone - Sensor Type 5 - 1800 ohm thermistor. Spring loaded immersion 150mm (6") c/w ABS utility box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .
Description
Greystone - Sensor Type 5 - 1800 ohm thermistor. Spring loaded immersion 150mm (6") c/w ABS utility box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 5 Probe/OA Temperature Sensors - TE200C5C2A - HVACQuick.com
Medford, OR, USA
Greystone Type 5 Probe/OA Temperature Sensors
TE200C5C2A
Greystone Type 5 Probe/OA Temperature Sensors TE200C5C2A
Greystone - Sensor Type 5 - 1800 ohm thermistor. Spring loaded immersion 150mm (6") c/w ABS utility box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .

Greystone - Sensor Type 5 - 1800 ohm thermistor. Spring loaded immersion 150mm (6") c/w ABS utility box -requires thermowell

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200C5C2A
Product Name Greystone Type 5 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
Straight Probe - Style RTD3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
Probe Configuration Penetration (Needle) Probe
View Details