HVACQuick.com Greystone Type 2 Probe/OA Temperature Sensors TE200C2B2E

Description
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Immersion 100mm (4") c/w ABS utility box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.
Description
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Immersion 100mm (4") c/w ABS utility box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 2 Probe/OA Temperature Sensors - TE200C2B2E - HVACQuick.com
Medford, OR, USA
Greystone Type 2 Probe/OA Temperature Sensors
TE200C2B2E
Greystone Type 2 Probe/OA Temperature Sensors TE200C2B2E
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Immersion 100mm (4") c/w ABS utility box -requires thermowell Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Immersion 100mm (4") c/w ABS utility box -requires thermowell

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200C2B2E
Product Name Greystone Type 2 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA7 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection Threaded (NPT) Fitting
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used RTD
Probe Configuration Penetration (Needle) Probe
View Details