HVACQuick.com Greystone Type 8 Probe/OA Temperature Sensors TE200BW8F2

Description
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. Duct 450mm (18") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.
Description
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. Duct 450mm (18") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 8 Probe/OA Temperature Sensors - TE200BW8F2 - HVACQuick.com
Medford, OR, USA
Greystone Type 8 Probe/OA Temperature Sensors
TE200BW8F2
Greystone Type 8 Probe/OA Temperature Sensors TE200BW8F2
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. Duct 450mm (18") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.

Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. Duct 450mm (18") c/w Aluminum Weatherproof box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.</p

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200BW8F2
Product Name Greystone Type 8 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Screw-in resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used RTD
Diameter or Width Range 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA6 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection Threaded (NPT) Fitting
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used RTD
Probe Configuration Penetration (Needle) Probe
View Details