HVACQuick.com Greystone Type 7 Probe/OA Temperature Sensors TE200BW7D2

Description
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Duct 200mm (8") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Duct 200mm (8") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 7 Probe/OA Temperature Sensors - TE200BW7D2 - HVACQuick.com
Medford, OR, USA
Greystone Type 7 Probe/OA Temperature Sensors
TE200BW7D2
Greystone Type 7 Probe/OA Temperature Sensors TE200BW7D2
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Duct 200mm (8") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Duct 200mm (8") c/w Aluminum Weatherproof box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200BW7D2
Product Name Greystone Type 7 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple with PFA insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
OEM Replacement Thermocouples -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe; Flexible Probe; Angled Probe
Sensor Termination Type Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires (optional feature)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
View Details