HVACQuick.com Greystone Type 6 Probe/OA Temperature Sensors TE200BW6F2

Description
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Duct 450mm (18") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Duct 450mm (18") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 6 Probe/OA Temperature Sensors - TE200BW6F2 - HVACQuick.com
Medford, OR, USA
Greystone Type 6 Probe/OA Temperature Sensors
TE200BW6F2
Greystone Type 6 Probe/OA Temperature Sensors TE200BW6F2
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Duct 450mm (18") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Duct 450mm (18") c/w Aluminum Weatherproof box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200BW6F2
Product Name Greystone Type 6 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple as high temperature version type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -40 to 428 F (-40 to 220 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA8 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection Threaded (NPT) Fitting
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
View Details