HVACQuick.com Greystone Type 2 Probe/OA Temperature Sensors TE200BW2E2

Description
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Duct 300mm (12") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.
Description
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Duct 300mm (12") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 2 Probe/OA Temperature Sensors - TE200BW2E2 - HVACQuick.com
Medford, OR, USA
Greystone Type 2 Probe/OA Temperature Sensors
TE200BW2E2
Greystone Type 2 Probe/OA Temperature Sensors TE200BW2E2
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Duct 300mm (12") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Duct 300mm (12") c/w Aluminum Weatherproof box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200BW2E2
Product Name Greystone Type 2 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
Pipe Clamp Thermocouples - Style TPW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Process Connection Threaded (NPT) Fitting
Sensor Termination Type Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires (optional feature)
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Basic Element Used Thermocouple; RTD
Probe Configuration Penetration (Needle) Probe
View Details