HVACQuick.com Greystone Type 14 Probe/OA Temperature Sensors TE200BW14C2

Description
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 150mm (6") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor
Description
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 150mm (6") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 14 Probe/OA Temperature Sensors - TE200BW14C2 - HVACQuick.com
Medford, OR, USA
Greystone Type 14 Probe/OA Temperature Sensors
TE200BW14C2
Greystone Type 14 Probe/OA Temperature Sensors TE200BW14C2
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 150mm (6") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 150mm (6") c/w Aluminum Weatherproof box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200BW14C2
Product Name Greystone Type 14 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Quick coupling thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Basic Element Used RTD
View Details
Melt Bolt Thermocouples - Style TMB - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe; Flexible Probe
Sensor Termination Type Plug or Quick Connect
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Basic Element Used Thermocouple; RTD
View Details