HVACQuick.com Greystone Type 13 Probe/OA Temperature Sensors TE200BW13E2

Description
Greystone - Sensor Type 13 - 1000 ohm nickel. Duct 300mm (12") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.
Description
Greystone - Sensor Type 13 - 1000 ohm nickel. Duct 300mm (12") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 13 Probe/OA Temperature Sensors - TE200BW13E2 - HVACQuick.com
Medford, OR, USA
Greystone Type 13 Probe/OA Temperature Sensors
TE200BW13E2
Greystone Type 13 Probe/OA Temperature Sensors TE200BW13E2
Greystone - Sensor Type 13 - 1000 ohm nickel. Duct 300mm (12") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Greystone - Sensor Type 13 - 1000 ohm nickel. Duct 300mm (12") c/w Aluminum Weatherproof box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200BW13E2
Product Name Greystone Type 13 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Quick coupling thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
Pipe Clamp Thermocouples - Style TPW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Process Connection Threaded (NPT) Fitting
Sensor Termination Type Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires (optional feature)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
View Details