HVACQuick.com Greystone Type 12 Probe/OA Temperature Sensors TE200BW12F2

Description
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Duct 450mm (18") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film
Description
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Duct 450mm (18") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 12 Probe/OA Temperature Sensors - TE200BW12F2 - HVACQuick.com
Medford, OR, USA
Greystone Type 12 Probe/OA Temperature Sensors
TE200BW12F2
Greystone Type 12 Probe/OA Temperature Sensors TE200BW12F2
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Duct 450mm (18") c/w Aluminum Weatherproof box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Duct 450mm (18") c/w Aluminum Weatherproof box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200BW12F2
Product Name Greystone Type 12 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 1-channel thermocouple type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1339 inch (3.4 mm)
View Details
SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
Tube & Wire Thermocouples - Style TTW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe; Angled Probe
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
Probe Configuration Penetration (Needle) Probe
View Details