HVACQuick.com Greystone Type 7 Probe/OA Temperature Sensors TE200BB7C2

Description
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Duct 150mm (6") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Duct 150mm (6") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 7 Probe/OA Temperature Sensors - TE200BB7C2 - HVACQuick.com
Medford, OR, USA
Greystone Type 7 Probe/OA Temperature Sensors
TE200BB7C2
Greystone Type 7 Probe/OA Temperature Sensors TE200BB7C2
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Duct 150mm (6") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Duct 150mm (6") c/w mounting bracket c/w 10'' FT6 plenum cable

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200BB7C2
Product Name Greystone Type 7 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
Rigid Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe; Angled Probe (optional feature)
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Basic Element Used Thermocouple; RTD
View Details