HVACQuick.com Greystone Type 14 Probe/OA Temperature Sensors TE200BB14F2

Description
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 450mm (18") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor
Description
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 450mm (18") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 14 Probe/OA Temperature Sensors - TE200BB14F2 - HVACQuick.com
Medford, OR, USA
Greystone Type 14 Probe/OA Temperature Sensors
TE200BB14F2
Greystone Type 14 Probe/OA Temperature Sensors TE200BB14F2
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 450mm (18") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 450mm (18") c/w mounting bracket c/w 10'' FT6 plenum cable

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200BB14F2
Product Name Greystone Type 14 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sheathed resistance thermometer with connector plug for direct connection to measuring modules -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used RTD
Diameter or Width Range 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Basic Element Used RTD
View Details
Shim Stock Thermocouples - Style TSW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Sensor Termination Type Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires (optional feature)
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Basic Element Used Thermocouple; RTD
View Details