HVACQuick.com Greystone Type 14 Probe/OA Temperature Sensors TE200BB14E2

Description
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 300mm (12") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor
Description
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 300mm (12") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 14 Probe/OA Temperature Sensors - TE200BB14E2 - HVACQuick.com
Medford, OR, USA
Greystone Type 14 Probe/OA Temperature Sensors
TE200BB14E2
Greystone Type 14 Probe/OA Temperature Sensors TE200BB14E2
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 300mm (12") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 300mm (12") c/w mounting bracket c/w 10'' FT6 plenum cable

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200BB14E2
Product Name Greystone Type 14 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data