HVACQuick.com Greystone Type 14 Probe/OA Temperature Sensors TE200BB14D2

Description
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 200mm (8") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor
Description
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 200mm (8") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 14 Probe/OA Temperature Sensors - TE200BB14D2 - HVACQuick.com
Medford, OR, USA
Greystone Type 14 Probe/OA Temperature Sensors
TE200BB14D2
Greystone Type 14 Probe/OA Temperature Sensors TE200BB14D2
Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 200mm (8") c/w mounting bracket c/w 10'' FT6 plenum cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Duct 200mm (8") c/w mounting bracket c/w 10'' FT6 plenum cable

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 14: 10,000 ohm, Type 3, NTC Thermistor, ±0.2°C c/w 11K shunt resistor

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200BB14D2
Product Name Greystone Type 14 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple with PFA insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used RTD
Probe Configuration Penetration (Needle) Probe
View Details