HVACQuick.com Greystone Type 5 Probe/OA Temperature Sensors TE200B5E2

Description
Greystone - Sensor Type 5 - 1800 ohm thermistor. Duct 300mm (12") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .
Description
Greystone - Sensor Type 5 - 1800 ohm thermistor. Duct 300mm (12") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 5 Probe/OA Temperature Sensors - TE200B5E2 - HVACQuick.com
Medford, OR, USA
Greystone Type 5 Probe/OA Temperature Sensors
TE200B5E2
Greystone Type 5 Probe/OA Temperature Sensors TE200B5E2
Greystone - Sensor Type 5 - 1800 ohm thermistor. Duct 300mm (12") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .

Greystone - Sensor Type 5 - 1800 ohm thermistor. Duct 300mm (12") c/w ABS utility box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 5: 1801 ohm, NTC Thermistor, ±0.2°C .

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200B5E2
Product Name Greystone Type 5 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 2.36 inch (60 mm)
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Basic Element Used RTD
View Details
Straight Probe - Style RTD4 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Basic Element Used Thermocouple; RTD
View Details