HVACQuick.com Greystone Type 2 Probe/OA Temperature Sensors TE200B2C2

Description
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Duct 150mm (6") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.
Description
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Duct 150mm (6") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 2 Probe/OA Temperature Sensors - TE200B2C2 - HVACQuick.com
Medford, OR, USA
Greystone Type 2 Probe/OA Temperature Sensors
TE200B2C2
Greystone Type 2 Probe/OA Temperature Sensors TE200B2C2
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Duct 150mm (6") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Duct 150mm (6") c/w ABS utility box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200B2C2
Product Name Greystone Type 2 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K with PUR thermocouple cable and miniature plug / miniature socket, suitable for cable tracks -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 194 F (-25 to 90 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1417 inch (3.6 mm)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA5 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection Threaded (NPT) Fitting
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
Probe Configuration Penetration (Needle) Probe
View Details