HVACQuick.com Greystone Type 24 Probe/OA Temperature Sensors TE200B24E2

Description
Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Duct 300mm (12") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Duct 300mm (12") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 24 Probe/OA Temperature Sensors - TE200B24E2 - HVACQuick.com
Medford, OR, USA
Greystone Type 24 Probe/OA Temperature Sensors
TE200B24E2
Greystone Type 24 Probe/OA Temperature Sensors TE200B24E2
Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Duct 300mm (12") c/w ABS utility box Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 24 - 10,000 ohm type 2 NTC thermistor. Duct 300mm (12") c/w ABS utility box

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 24: 10,000 ohm, type 2, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200B24E2
Product Name Greystone Type 24 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA8 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection Threaded (NPT) Fitting
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
View Details