HVACQuick.com Greystone Type 9 Space Temperature Sensors TE200AS9

Description
Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Stainless plate / surface Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 9: 100,000 ohm, NTC Thermistor,±0.2°C
Description
Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Stainless plate / surface Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 9: 100,000 ohm, NTC Thermistor,±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 9 Space Temperature Sensors - TE200AS9 - HVACQuick.com
Medford, OR, USA
Greystone Type 9 Space Temperature Sensors
TE200AS9
Greystone Type 9 Space Temperature Sensors TE200AS9
Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Stainless plate / surface Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 9: 100,000 ohm, NTC Thermistor,±0.2°C

Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Stainless plate / surface

Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

TYPE 9: 100,000 ohm, NTC Thermistor,±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Thermistors
Product Number TE200AS9
Product Name Greystone Type 9 Space Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1857763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details