HVACQuick.com Greystone Type 7 Space Temperature Sensors TE200AS7TP

Description
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Stainless plate / surface c/w tamper proof screws Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C .
Description
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Stainless plate / surface c/w tamper proof screws Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C .

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 7 Space Temperature Sensors - TE200AS7TP - HVACQuick.com
Medford, OR, USA
Greystone Type 7 Space Temperature Sensors
TE200AS7TP
Greystone Type 7 Space Temperature Sensors TE200AS7TP
Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Stainless plate / surface c/w tamper proof screws Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C .

Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Stainless plate / surface c/w tamper proof screws

Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

TYPE 7: 10,000 ohm, type 3, NTC Thermistor, ±0.2°C .

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Thermistors
Product Number TE200AS7TP
Product Name Greystone Type 7 Space Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details