HVACQuick.com Greystone Type 9 Probe/OA Temperature Sensors TE200AP9C2

Description
Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. All purpose 150mm (6") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 9: 100,000 ohm, NTC Thermistor, ±0.2°C
Description
Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. All purpose 150mm (6") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 9: 100,000 ohm, NTC Thermistor, ±0.2°C

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 9 Probe/OA Temperature Sensors - TE200AP9C2 - HVACQuick.com
Medford, OR, USA
Greystone Type 9 Probe/OA Temperature Sensors
TE200AP9C2
Greystone Type 9 Probe/OA Temperature Sensors TE200AP9C2
Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. All purpose 150mm (6") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 9: 100,000 ohm, NTC Thermistor, ±0.2°C

Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. All purpose 150mm (6")

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 9: 100,000 ohm, NTC Thermistor, ±0.2°C

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200AP9C2
Product Name Greystone Type 9 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple with PI (polyimide) insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1772 inch (4.5 mm)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA7 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection Threaded (NPT) Fitting
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
Probe Configuration Penetration (Needle) Probe
View Details