HVACQuick.com Greystone Type 8 Probe/OA Temperature Sensors TE200AP8E2

Description
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. All purpose 300mm (12") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.
Description
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. All purpose 300mm (12") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 8 Probe/OA Temperature Sensors - TE200AP8E2 - HVACQuick.com
Medford, OR, USA
Greystone Type 8 Probe/OA Temperature Sensors
TE200AP8E2
Greystone Type 8 Probe/OA Temperature Sensors TE200AP8E2
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. All purpose 300mm (12") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.

Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. All purpose 300mm (12")

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.</p

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200AP8E2
Product Name Greystone Type 8 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple as high temperature version type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -40 to 428 F (-40 to 220 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Basic Element Used RTD
View Details
Base Metal Thermocouples - Style TCB - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe; Angled Probe
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used RTD
Probe Configuration Penetration (Needle) Probe
View Details