HVACQuick.com Greystone Type 8 Probe/OA Temperature Sensors TE200AP8B2

Description
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. All purpose 100mm (4") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.
Description
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. All purpose 100mm (4") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 8 Probe/OA Temperature Sensors - TE200AP8B2 - HVACQuick.com
Medford, OR, USA
Greystone Type 8 Probe/OA Temperature Sensors
TE200AP8B2
Greystone Type 8 Probe/OA Temperature Sensors TE200AP8B2
Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. All purpose 100mm (4") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.

Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. All purpose 100mm (4")

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 8: 2.252 K ohm, NTC Thermistor, ±0.2°C.</p

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200AP8B2
Product Name Greystone Type 8 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Basic Element Used Thermocouple
View Details