HVACQuick.com Greystone Type 2 Probe/OA Temperature Sensors TE200AP2C2

Description
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. All purpose 150mm (6") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.
Description
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. All purpose 150mm (6") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 2 Probe/OA Temperature Sensors - TE200AP2C2 - HVACQuick.com
Medford, OR, USA
Greystone Type 2 Probe/OA Temperature Sensors
TE200AP2C2
Greystone Type 2 Probe/OA Temperature Sensors TE200AP2C2
Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. All purpose 150mm (6") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system. TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. All purpose 150mm (6")

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

TYPE 2: PT100-100 ohm Platinum, IEC 751, 385 Alpha, thin film.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200AP2C2
Product Name Greystone Type 2 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 6.14 inch (156 mm)
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
Tube & Wire Thermocouples - Style TTW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe; Angled Probe
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used RTD
Probe Configuration Penetration (Needle) Probe
View Details