HVACQuick.com Greystone Type 13 Probe/OA Temperature Sensors TE200AP13F2

Description
Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 450mm (18") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.
Description
Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 450mm (18") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 13 Probe/OA Temperature Sensors - TE200AP13F2 - HVACQuick.com
Medford, OR, USA
Greystone Type 13 Probe/OA Temperature Sensors
TE200AP13F2
Greystone Type 13 Probe/OA Temperature Sensors TE200AP13F2
Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 450mm (18") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 450mm (18")

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200AP13F2
Product Name Greystone Type 13 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

16 channels with FEP-insulated cable and miniature plug /miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
Thermistor -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermistor
Probe Configuration Straight Probe
Process Connection None or Hand held (optional feature); Threaded (NPT) Fitting (optional feature); Other (Special) (optional feature)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
Probe Configuration Penetration (Needle) Probe
View Details