HVACQuick.com Greystone Type 13 Probe/OA Temperature Sensors TE200AP13D2

Description
Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 200mm (8") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.
Description
Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 200mm (8") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 13 Probe/OA Temperature Sensors - TE200AP13D2 - HVACQuick.com
Medford, OR, USA
Greystone Type 13 Probe/OA Temperature Sensors
TE200AP13D2
Greystone Type 13 Probe/OA Temperature Sensors TE200AP13D2
Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 200mm (8") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 200mm (8")

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200AP13D2
Product Name Greystone Type 13 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple as high temperature version type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -40 to 428 F (-40 to 220 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
Temperature Probe, Analog Pocket, -40° To 160° F - 312-600 - Petersen Products Co.
Specs
Sensed Temperature 40 to 160 F (4.44 to 71.11 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details
 - 283886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Basic Element Used Thermocouple
Probe Configuration Penetration (Needle) Probe
View Details