HVACQuick.com Greystone Type 13 Probe/OA Temperature Sensors TE200AP13B2

Description
Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 100mm (4") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.
Description
Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 100mm (4") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 13 Probe/OA Temperature Sensors - TE200AP13B2 - HVACQuick.com
Medford, OR, USA
Greystone Type 13 Probe/OA Temperature Sensors
TE200AP13B2
Greystone Type 13 Probe/OA Temperature Sensors TE200AP13B2
Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 100mm (4") Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Greystone - Sensor Type 13 - 1000 ohm nickel. All purpose 100mm (4")

Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Temperature Probes
Product Number TE200AP13B2
Product Name Greystone Type 13 Probe/OA Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

16 channels with FEP-insulated thermocouple cable and Lemo plug / socket FFA and PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
Wire Thermocouples - Style TWW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Flexible Probe
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used RTD
Probe Configuration Penetration (Needle) Probe
View Details