HVACQuick.com Greystone Type 6 Space Temperature Sensors TE200A6

Description
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Micro enclosure Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C .
Description
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Micro enclosure Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C .

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 6 Space Temperature Sensors - TE200A6 - HVACQuick.com
Medford, OR, USA
Greystone Type 6 Space Temperature Sensors
TE200A6
Greystone Type 6 Space Temperature Sensors TE200A6
Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Micro enclosure Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C .

Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Micro enclosure

Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

TYPE 6: 3000 ohm, NTC Thermistor, ±0.2°C .</p

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Thermistors
Product Number TE200A6
Product Name Greystone Type 6 Space Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Thermistor ICs - 1857771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details