HVACQuick.com Greystone RH 5% Dual Humidity/Temperature Transmitters RH310A05C2A2

Description
Greystone - 5% OSA humidity and temperature transmitter c/w PVC encl.. 4-20 mA output. 32F to 122F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.
Description
Greystone - 5% OSA humidity and temperature transmitter c/w PVC encl.. 4-20 mA output. 32F to 122F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Greystone RH 5% Dual Humidity/Temperature Transmitters - RH310A05C2A2 - HVACQuick.com
Medford, OR, USA
Greystone RH 5% Dual Humidity/Temperature Transmitters
RH310A05C2A2
Greystone RH 5% Dual Humidity/Temperature Transmitters RH310A05C2A2
Greystone - 5% OSA humidity and temperature transmitter c/w PVC encl.. 4-20 mA output. 32F to 122F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Greystone - 5% OSA humidity and temperature transmitter c/w PVC encl.. 4-20 mA output. 32F to 122F temp range.

5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number RH310A05C2A2
Product Name Greystone RH 5% Dual Humidity/Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -148 to 68 F (-100 to 20 C)
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Capacitive Humidity Sensor K5-W (200pF ±50 pF) - K5 ( (200pF ±50 pF) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 302 F (-40 to 150 C)
View Details
Single And Dual Channel Relative Humidity Transmitter - Model SEM161 - Status Instruments, Inc.
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
View Details
Michell Easidew EA2 | Moisture Meter - EA2-TX - Process Sensing Technologies USA
Process Sensing Technologies USA
Specs
Variables Measured Moisture Content; DewPoint
Dew Point Range ? to 68 F (? to 20 C)
Operating Temp -40 to 140 F (-40 to 60 C)
View Details