HVACQuick.com Greystone RH 2% Dual Humidity/Temperature Transmitters RH310A02C2A3

Description
Greystone - 2% OSA humidity and temperature transmitter c/w PVC encl.. 4-20 mA output. 32F to 212F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to
Description
Greystone - 2% OSA humidity and temperature transmitter c/w PVC encl.. 4-20 mA output. 32F to 212F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to

Suppliers

Company
Product
Description
Supplier Links
Greystone RH 2% Dual Humidity/Temperature Transmitters - RH310A02C2A3 - HVACQuick.com
Medford, OR, USA
Greystone RH 2% Dual Humidity/Temperature Transmitters
RH310A02C2A3
Greystone RH 2% Dual Humidity/Temperature Transmitters RH310A02C2A3
Greystone - 2% OSA humidity and temperature transmitter c/w PVC encl.. 4-20 mA output. 32F to 212F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to

Greystone - 2% OSA humidity and temperature transmitter c/w PVC encl.. 4-20 mA output. 32F to 212F temp range.

2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

  • Highly stable
  • ±2% Accuracy
  • Humidity span 0% to
Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number RH310A02C2A3
Product Name Greystone RH 2% Dual Humidity/Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Single And Dual Channel Relative Humidity Transmitter - Model SEM161 - Status Instruments, Inc.
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
View Details
ATEX Humidity and Temperature Transmitter - Rotronic HF5-EX - HF5EXTWO - Process Sensing Technologies USA
Specs
Variables Measured Temperature
View Details