HVACQuick.com Greystone RH 2% Dual Humidity/Temperature Transmitters RH210A02C2A1

Description
Greystone - 2% duct humidity and temperature transmitter c/w ABS encl.. 4-20 mA output. 32F to 95F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to
Description
Greystone - 2% duct humidity and temperature transmitter c/w ABS encl.. 4-20 mA output. 32F to 95F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to

Suppliers

Company
Product
Description
Supplier Links
Greystone RH 2% Dual Humidity/Temperature Transmitters - RH210A02C2A1 - HVACQuick.com
Medford, OR, USA
Greystone RH 2% Dual Humidity/Temperature Transmitters
RH210A02C2A1
Greystone RH 2% Dual Humidity/Temperature Transmitters RH210A02C2A1
Greystone - 2% duct humidity and temperature transmitter c/w ABS encl.. 4-20 mA output. 32F to 95F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to

Greystone - 2% duct humidity and temperature transmitter c/w ABS encl.. 4-20 mA output. 32F to 95F temp range.

2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

  • Highly stable
  • ±2% Accuracy
  • Humidity span 0% to
Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number RH210A02C2A1
Product Name Greystone RH 2% Dual Humidity/Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -148 to 68 F (-100 to 20 C)
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Humidity probe - HPM.HYT.939p.P.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Moisture Generators and Turnkey Calibration Systems -  - Alpha Moisture Systems
Specs
Technology ChillMirror
Features Self Calibrating; Datalogger
Variables Measured DewPoint
View Details
 - Humid·Alert® HA-1 - Winland Electronics, Inc.
Winland Electronics, Inc.
Specs
Technology Nylon Band
Variables Measured Relative Humidity
Relative Humidity Range 20 to 80 %
View Details