HVACQuick.com Greystone RH 5% Dual Humidity/Temperature Transmitters RH110B05C1A2

Description
Greystone - 5% designer space humidity and temperature transmitter. 4-20 mA output. 32F to 122F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.
Description
Greystone - 5% designer space humidity and temperature transmitter. 4-20 mA output. 32F to 122F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Greystone RH 5% Dual Humidity/Temperature Transmitters - RH110B05C1A2 - HVACQuick.com
Medford, OR, USA
Greystone RH 5% Dual Humidity/Temperature Transmitters
RH110B05C1A2
Greystone RH 5% Dual Humidity/Temperature Transmitters RH110B05C1A2
Greystone - 5% designer space humidity and temperature transmitter. 4-20 mA output. 32F to 122F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Greystone - 5% designer space humidity and temperature transmitter. 4-20 mA output. 32F to 122F temp range.

5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number RH110B05C1A2
Product Name Greystone RH 5% Dual Humidity/Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -148 to 68 F (-100 to 20 C)
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Planar humidity module HYT 271 for harsh conditions - HYT271 MK33 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Single And Dual Channel Relative Humidity Transmitter - Model SEM161 - Status Instruments, Inc.
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
View Details