HVACQuick.com Greystone RH 2% Dual Humidity/Temperature Transmitters RH110B02C1D2

Description
Greystone - 2% designer space humidity and temperature transmitter. 0-5 V output. 32F to 122F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to
Description
Greystone - 2% designer space humidity and temperature transmitter. 0-5 V output. 32F to 122F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to

Suppliers

Company
Product
Description
Supplier Links
Greystone RH 2% Dual Humidity/Temperature Transmitters - RH110B02C1D2 - HVACQuick.com
Medford, OR, USA
Greystone RH 2% Dual Humidity/Temperature Transmitters
RH110B02C1D2
Greystone RH 2% Dual Humidity/Temperature Transmitters RH110B02C1D2
Greystone - 2% designer space humidity and temperature transmitter. 0-5 V output. 32F to 122F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to

Greystone - 2% designer space humidity and temperature transmitter. 0-5 V output. 32F to 122F temp range.

2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

  • Highly stable
  • ±2% Accuracy
  • Humidity span 0% to
Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number RH110B02C1D2
Product Name Greystone RH 2% Dual Humidity/Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Humidity module with integrated Heater - HYT223 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Single And Dual Channel Relative Humidity Transmitter - Model SEM161 - Status Instruments, Inc.
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
View Details