HVACQuick.com Accumulair 1 Inch CARBON Filters FO16X36X1

Description
16x36x1 (15.5 x 35.5 Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 1 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous gases and vapors are attracted to and held by the unique properties of the activated carbon material. Can be installed in virtually any HVAC system without modifications. Ideal applications include odors from cooking, new paint, new carpet, bathroom smells, cigarette smoke odor, pet odors. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.
Description
16x36x1 (15.5 x 35.5 Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 1 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous gases and vapors are attracted to and held by the unique properties of the activated carbon material. Can be installed in virtually any HVAC system without modifications. Ideal applications include odors from cooking, new paint, new carpet, bathroom smells, cigarette smoke odor, pet odors. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

Suppliers

Company
Product
Description
Supplier Links
Accumulair 1 Inch CARBON Filters - FO16X36X1 - HVACQuick.com
Medford, OR, USA
Accumulair 1 Inch CARBON Filters
FO16X36X1
Accumulair 1 Inch CARBON Filters FO16X36X1
16x36x1 (15.5 x 35.5 Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 1 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous gases and vapors are attracted to and held by the unique properties of the activated carbon material. Can be installed in virtually any HVAC system without modifications. Ideal applications include odors from cooking, new paint, new carpet, bathroom smells, cigarette smoke odor, pet odors. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

16x36x1 (15.5 x 35.5 Actual Size). Accumulair Carbon Filters.

Accumulair Carbon Odor-Ban Filters - 1 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles!

Odorous gases and vapors are attracted to and held by the unique properties of the activated carbon material. Can be installed in virtually any HVAC system without modifications. Ideal applications include odors from cooking, new paint, new carpet, bathroom smells, cigarette smoke odor, pet odors. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Air Filters (industrial)
Product Number FO16X36X1
Product Name Accumulair 1 Inch CARBON Filters
Unlock Full Specs
to access all available technical data

Similar Products

60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
Pneumatic Filters - 2023358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 33.55 SCFM (57.02 m³/hr)
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details