HVACQuick.com Accumulair 1 Inch Filters - MERV 13 FD16.38X21.5A

Description
16.38x21.5x1 (Actual Size) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander. - Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use. - No chemicals added. Accumulair filters are chemical free! - Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.
Description
16.38x21.5x1 (Actual Size) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander. - Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use. - No chemicals added. Accumulair filters are chemical free! - Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.

Suppliers

Company
Product
Description
Supplier Links
Accumulair 1 Inch Filters - MERV 13 - FD16.38X21.5A - HVACQuick.com
Medford, OR, USA
Accumulair 1 Inch Filters - MERV 13
FD16.38X21.5A
Accumulair 1 Inch Filters - MERV 13 FD16.38X21.5A
16.38x21.5x1 (Actual Size) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander. - Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use. - No chemicals added. Accumulair filters are chemical free! - Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.

16.38x21.5x1 (Actual Size) Accumulair Diamond 1-Inch Filter (MERV 13)

Accumulair 1" Diamond MERV 13 filters.

- Electrostatically charged filter media captures airborne allergens smaller than 1 micron!
- Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander.
- Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use.
- No chemicals added. Accumulair filters are chemical free!
- Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Air Filters (industrial)
Product Number FD16.38X21.5A
Product Name Accumulair 1 Inch Filters - MERV 13
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
Fan Filters - 4682785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exhaust filter
Media Type Synthetic fibre
Length 8.82 inch (224 mm)
View Details
Gas filter cell GFC-12 - GFC-12 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details