HVACQuick.com Accumulair 2 Inch Filters - MERV 6 FC12X30X2

Description
12x30x2 (11.5 x 29.5 x 1.75 Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 2 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne allergens including dust, mold, pet dander, and dust mites. Rugged and durable. Will not warp or leak under normal operating conditions. Up to 8-times more effective at capturing micro particles than ordinary fiberglass filters. Excellent for high-velocity systems and maximum air flow. Lasts UP TO 3 months. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.
Description
12x30x2 (11.5 x 29.5 x 1.75 Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 2 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne allergens including dust, mold, pet dander, and dust mites. Rugged and durable. Will not warp or leak under normal operating conditions. Up to 8-times more effective at capturing micro particles than ordinary fiberglass filters. Excellent for high-velocity systems and maximum air flow. Lasts UP TO 3 months. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

Suppliers

Company
Product
Description
Supplier Links
Accumulair 2 Inch Filters - MERV 6 - FC12X30X2 - HVACQuick.com
Medford, OR, USA
Accumulair 2 Inch Filters - MERV 6
FC12X30X2
Accumulair 2 Inch Filters - MERV 6 FC12X30X2
12x30x2 (11.5 x 29.5 x 1.75 Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 2 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne allergens including dust, mold, pet dander, and dust mites. Rugged and durable. Will not warp or leak under normal operating conditions. Up to 8-times more effective at capturing micro particles than ordinary fiberglass filters. Excellent for high-velocity systems and maximum air flow. Lasts UP TO 3 months. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

12x30x2 (11.5 x 29.5 x 1.75 Actual Size). Accumulair MERV 6 Filters.

Accumulair Emerald Series MERV 6 Filters - 2 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne allergens including dust, mold, pet dander, and dust mites.

Rugged and durable. Will not warp or leak under normal operating conditions. Up to 8-times more effective at capturing micro particles than ordinary fiberglass filters. Excellent for high-velocity systems and maximum air flow. Lasts UP TO 3 months. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Air Filters (industrial)
Product Number FC12X30X2
Product Name Accumulair 2 Inch Filters - MERV 6
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Fan Filters - 653408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exhaust Filter
Media Type Synthetic Fibre
Length 1.2 inch (30.5 mm)
View Details
Gas filter cell GFC-100-G - GFC-100-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details