HVACQuick.com Accumulair 2 Inch Filters - MERV 8 FB25X32X2

Description
25x32x2 (24.5 x 31.5 x 1.75 Actual Size). Accumulair MERV 8 Filters. Accumulair Gold Series MERV 8 Filters - 2 inch thickness. Electrostatic charge captures airborne allergens SMALLER THAN 1 micron including fine dust, smoke, dander, mold, pet dander and dust mites. Also traps most large allergens including pollen and lint. Up to 20-times more effective at capturing micro particles than ordinary fiberglass filters. Designed for uniform air flow. Lasts UP TO 3 months. Will not support the growth of bacteria, mold, mildew or fungi in normal use. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.
Description
25x32x2 (24.5 x 31.5 x 1.75 Actual Size). Accumulair MERV 8 Filters. Accumulair Gold Series MERV 8 Filters - 2 inch thickness. Electrostatic charge captures airborne allergens SMALLER THAN 1 micron including fine dust, smoke, dander, mold, pet dander and dust mites. Also traps most large allergens including pollen and lint. Up to 20-times more effective at capturing micro particles than ordinary fiberglass filters. Designed for uniform air flow. Lasts UP TO 3 months. Will not support the growth of bacteria, mold, mildew or fungi in normal use. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

Suppliers

Company
Product
Description
Supplier Links
Accumulair 2 Inch Filters - MERV 8 - FB25X32X2 - HVACQuick.com
Medford, OR, USA
Accumulair 2 Inch Filters - MERV 8
FB25X32X2
Accumulair 2 Inch Filters - MERV 8 FB25X32X2
25x32x2 (24.5 x 31.5 x 1.75 Actual Size). Accumulair MERV 8 Filters. Accumulair Gold Series MERV 8 Filters - 2 inch thickness. Electrostatic charge captures airborne allergens SMALLER THAN 1 micron including fine dust, smoke, dander, mold, pet dander and dust mites. Also traps most large allergens including pollen and lint. Up to 20-times more effective at capturing micro particles than ordinary fiberglass filters. Designed for uniform air flow. Lasts UP TO 3 months. Will not support the growth of bacteria, mold, mildew or fungi in normal use. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

25x32x2 (24.5 x 31.5 x 1.75 Actual Size). Accumulair MERV 8 Filters.

Accumulair Gold Series MERV 8 Filters - 2 inch thickness. Electrostatic charge captures airborne allergens SMALLER THAN 1 micron including fine dust, smoke, dander, mold, pet dander and dust mites. Also traps most large allergens including pollen and lint.

Up to 20-times more effective at capturing micro particles than ordinary fiberglass filters. Designed for uniform air flow. Lasts UP TO 3 months. Will not support the growth of bacteria, mold, mildew or fungi in normal use. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Air Filters (industrial)
Product Number FB25X32X2
Product Name Accumulair 2 Inch Filters - MERV 8
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06362-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Gas filter cell GFC-12-G - GFC-12-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details